Packaging
Bulk
Tape & Reel (TR)
Status
Active
Discontinued
Driven Configuration
-
Low-Side
Gate Type
-
N-Channel, P-Channel MOSFET
Voltage - Supply
-
4V ~ 15V
Logic Voltage - VIL, VIH
-
1.1V, 2.7V
Current - Peak Output (Source, Sink)
-
9A, 9A
Input Type
-
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
-
20ns, 20ns
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC