Packaging
Bulk or Tube
Bulk
Output Type
Transistor Driver
-
Function
Step-Up, Step-Up/Step-Down
-
Output Configuration
Positive, Isolation Capable
-
Topology
Boost, Flyback, Forward Converter
-
Voltage - Supply (Vcc/Vdd)
8V ~ 14.5V
-
Frequency - Switching
47kHz
-
Synchronous Rectifier
Yes
-
Control Features
Current Limit, Enable, Frequency Control
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
16-SOIC
-