UC3886N
UC3886N
Obsolete
Description:  IC REG CTRLR BUCK 16DIP
Manufacturer:  Texas Instruments
Datasheet:   UC3886N Datasheet
History Price: $4.14000
In Stock: 41600
UC3886N vs UC3886D
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
10.3V ~ 20V
10.3V ~ 20V
Frequency - Switching
Up to 300kHz
100kHz
Duty Cycle (Max)
90%
90%
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable, Frequency Control
Enable, Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC