Packaging
Tape & Reel (TR)
Tube
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Down, Step-Up/Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Buck
Voltage - Supply (Vcc/Vdd)
7V ~ 40V
10.3V ~ 20V
Frequency - Switching
200kHz
100kHz
Synchronous Rectifier
Yes
No
Control Features
Enable, Frequency Control, Soft Start
Enable, Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC