Packaging
Tape & Reel (TR)
Tube
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, Forward Converter, Half-Bridge, Push-Pull
Buck
Voltage - Supply (Vcc/Vdd)
6.95V ~ 40V
10.3V ~ 20V
Frequency - Switching
500kHz
100kHz
Synchronous Rectifier
Yes
No
Control Features
Current Limit, Enable, Frequency Control, Soft Start
Enable, Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC (J-Lead)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-PLCC (9x9)
16-SOIC