☰
UC2901DTR
UC2901DTR
Active
Description:  IC ISOLATED FB GENERATOR 14-SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2901DTR Datasheet
History Price: $4.25250
In Stock: 39545
UC2901DTR vs UC2901MDREP
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Applications
Feedback Generator
Feedback Generator
Current - Supply
5mA
5mA
Voltage - Supply
4.5V ~ 40V
4.5V ~ 40V
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC