Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Texas Instruments UC2875N/81290
UC2875N/81290
Obsolete
PMIC - DC DC Switching Controllers
Description:
SWITCHING CONTROLLER
Manufacturer:
Texas Instruments
Datasheet:
UC2875N/81290 Datasheet
History Price: Obsolete
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UC2875N/81290 vs UC2846Q
Part No
UC2875N/81290
UC2846Q
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
UC2875X
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Output Type
PWM
Transistor Driver
Function
-
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
-
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
4
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
12V
6.95V ~ 40V
Frequency - Switching
2MHz
500kHz
Duty Cycle (Max)
100%
50%
Synchronous Rectifier
Yes
Yes
Clock Sync
-
Yes
Serial Interfaces
-
-
Control Features
Current Limit, Voltage Reference, Frequency Control
Current Limit, Enable, Frequency Control, Soft Start
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
-
20-LCC (J-Lead)
Supplier Device Package
-
20-PLCC (9x9)