Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Texas Instruments UC2871N
UC2871N
Obsolete
PMIC - Lighting, Ballast Controllers
Description:
IC FLRSCNT LAMP CNTL 78KHZ 18DIP
Manufacturer:
Texas Instruments
Datasheet:
UC2871N Datasheet
History Price: $6.45000
In Stock: 10300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UC2871N vs UC2871NG4
Part No
UC2871N
UC2871NG4
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Fluorescent Lamp Controller
Fluorescent Lamp Controller
Frequency
57kHz ~ 78kHz
57kHz ~ 78kHz
Voltage - Supply
4.5V ~ 20V
4.5V ~ 20V
Current - Supply
8 mA
8 mA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
18-DIP (0.300", 7.62mm)
18-DIP (0.300", 7.62mm)
Supplier Device Package
18-PDIP
18-PDIP