Output Type
-
Transistor Driver
Function
-
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
-
Positive
Topology
-
Boost, Buck, Flyback, Forward Converter
Voltage - Supply (Vcc/Vdd)
-
22V
Frequency - Switching
-
400kHz ~ 1MHz
Synchronous Rectifier
-
Yes
Control Features
-
Current Limit, Enable, Frequency Control, Ramp, Soft Start
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
16-CDIP (0.300", 7.62mm)
Supplier Device Package
-
16-CDIP