☰
U209B-MFPG3
U209B-MFPG3
Obsolete
Description:  IC MOTOR DRIVER 13V-16.8V 16SO
Manufacturer:  Microchip Technology
Datasheet:   U209B-MFPG3 Datasheet
History Price: Obsolete
In Stock: 48620
U209B-MFPG3 vs U2008B-MFPG3Y
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
AC, Induction
AC, Induction
Function
Triac Controller
Triac Controller
Output Configuration
Pre-Driver - Triac
Pre-Driver - Triac
Interface
On/Off
On/Off
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
-
-
Voltage - Supply
13V ~ 16.8V
14.5V ~ 16.8V
Voltage - Load
-
-
Operating Temperature
-10 ℃ ~ 100 ℃ (TA)
-10 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SO