TSE2002B3CNRG8
TSE2002B3CNRG8
Obsolete
Description:  IC TEMP SENS EEPROM DFN-8
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 25600
TSE2002B3CNRG8 vs TSE2002B3CNRG
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Function
Temp Monitoring System (Sensor)
Temp Monitoring System (Sensor)
Sensor Type
Internal
Internal
Sensing Temperature
-20℃ ~ 125℃
-20℃ ~ 125℃
Accuracy
?℃(Max)
?℃(Max)
Topology
ADC (Sigma Delta), Control Logic, Register Bank
ADC (Sigma Delta), Control Logic, Register Bank
Output Type
2-Wire Serial, I2C/SMBUS
2-Wire Serial, I2C/SMBUS
Output Alarm
No
No
Output Fan
No
No
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-20 ℃ ~ 125 ℃
-20 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VFDFN Exposed Pad
8-VFDFN Exposed Pad
Supplier Device Package
8-VFQFPN (2x3)
8-VFQFPN (2x3)