TS9001-2IJ5
TS9001-2IJ5
Obsolete
Description:  IC COMPARATOR 1 GEN PUR SC70-5
Manufacturer:  Silicon Labs
Datasheet:   TS9001-2IJ5 Datasheet
History Price: Obsolete
In Stock: 49100
TS9001-2IJ5 vs TS9002IM8T
Manufacturer
Series
-
NanoWatt Analog
Packaging
Strip
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
General Purpose
with Voltage Reference
Number of Elements
1
2
Output Type
Open Drain
CMOS, Complementary, TTL
Voltage - Supply, Single/Dual (?
1.6V ~ 5.5V
2.5V ~ 11V, ?.25V ~ 5.5V
Voltage - Input Offset (Max)
5mV @ 5V
3.5mV @ 2.5V
Current - Input Bias (Max)
0.001μA @ 5V
10pA @ 2.5V
Current - Output (Typ)
50mA
40mA
Current - Quiescent (Max)
1.3μA
4μA
CMRR, PSRR (Typ)
60dB PSRR
80dB CMRR, 80dB PSRR
Propagation Delay (Max)
28μs
7μs
Hysteresis
4mV
50mV
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
5-TSSOP, SC-70-5, SOT-353
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SC-70-5
8-MSOP