Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ STMicroelectronics TS883IST
TS883IST
Active
Linear - Comparators
Description:
IC COMPARATOR 2 GEN PUR 8MINISO
Manufacturer:
STMicroelectronics
Datasheet:
TS883IST Datasheet
History Price: $2.24000
In Stock: 31400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TS883IST vs TS880ICT
Part No
TS883IST
TS880ICT
Category
Linear - Comparators
Linear - Comparators
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
SP3
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
2
1
Output Type
Open-Drain, Rail-to-Rail
Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (?
0.9V ~ 5.5V
0.9V ~ 5.5V
Voltage - Input Offset (Max)
5mV @ 5V
5mV @ 5V
Current - Input Bias (Max)
20pA @ 5V
20pA @ 5V
Current - Output (Typ)
50mA @ 5V
50mA @ 5V
Current - Quiescent (Max)
430nA
430nA, 600nA
CMRR, PSRR (Typ)
78dB CMRR, 80dB PSRR
78dB CMRR, 80dB PSRR
Propagation Delay (Max)
23μs
11μs
Hysteresis
3.1mV
3.1mV
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
5-TSSOP, SC-70-5, SOT-353
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-MiniSO
SC-70-5