☰
TRF3762-EIRHAT
TRF3762-EIRHAT
Obsolete
Description:  IC INTEGER N SYNTH 40VQFN
Manufacturer:  Texas Instruments
History Price: $10.37000
In Stock: 25600
TRF3762-EIRHAT vs TRF3761-EIRHAT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Integer-N Synthesizer/VCO
Integer-N Synthesizer/VCO
PLL
Yes
Yes
Input
Clock
Clock
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:1
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
1.94GHz
1.94GHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
4.5V ~ 5.25V
4.5V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
40-VQFN (6x6)
40-VQFN (6x6)