Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ National Semiconductor TP11368V/NOPB
TP11368V/NOPB
Obsolete
Interface - Telecom
Description:
ADPCM CODEC, A/MU-LAW, 1-FUNC
Manufacturer:
National Semiconductor
Datasheet:
TP11368V/NOPB Datasheet
History Price: $9.85000
In Stock: 10755
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TP11368V/NOPB vs TP11368V
Part No
TP11368V/NOPB
TP11368V
Category
Interface - Telecom
Interface - Telecom
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Pulse Code Modulation (PCM)
Pulse Code Modulation (PCM)
Interface
ADPCM
ADPCM
Number of Circuits
8
8
Voltage - Supply
5V
5V
Current - Supply
10mA
10mA
Power (Watts)
50 mW
50 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.43x11.43)
28-PLCC (11.43x11.43)