☰
TLK3134ZEL
TLK3134ZEL
Active
Description:  IC TRANSCEIVER FULL 4/4 289BGA
Manufacturer:  Texas Instruments
Datasheet:   TLK3134ZEL Datasheet
History Price: $42.08000
In Stock: 27555
TLK3134ZEL vs TLK10031CTR
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
Gigabit Ethernet
-
Number of Drivers/Receivers
4/4
1/1
Duplex
Full
-
Receiver Hysteresis
-
-
Data Rate
-
10Gbps
Voltage - Supply
1.14V ~ 1.26V
1.71V ~ 1.89V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
289-BBGA
144-BBGA, FCBGA
Supplier Device Package
289-BGA (19x19)
144-FCBGA (13x13)