☰
TLK2201RCPG4
TLK2201RCPG4
Active
Description:  IC ETHRNT XCVR 1-1.6GBPS 64HVQFP
Manufacturer:  Texas Instruments
History Price: $8.34000
In Stock: 27730
TLK2201RCPG4 vs TLK100PHP
Series
-
-
Packaging
Tray
Tray
Status
Active
Not For New Designs
Type
Transceiver
Transceiver
Protocol
IEEE 802.3
Ethernet
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
2.3V ~ 2.7V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFP Exposed Pad
48-PowerTQFP
Supplier Device Package
64-HVQFP
48-HTQFP (7x7)