☰
TLE8718SAAUMA4
TLE8718SAAUMA4
Active
Description:  IC PWR SWITCH N-CH 1:18 DSO-36
Manufacturer:  Infineon Technologies
History Price: $10.69000
In Stock: 38445
TLE8718SAAUMA4 vs TLE7235G
Series
Automotive
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
18
8
Ratio - Input:Output
1:18
1:8
Output Configuration
Low Side
High Side or Low Side
Output Type
N-Channel
N-Channel
Interface
-
SPI
Voltage - Load
4.5V ~ 5.5V
9V ~ 16V
Voltage - Supply (Vcc/Vdd)
-
3V ~ 5.5V
Current - Output (Max)
-
140mA, 280mA
Rds On (Typ)
-
850mOhm, 1.6Ohm
Input Type
-
-
Features
-
-
Fault Protection
Over Temperature, Short Circuit, UVLO
Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-DSO-36-54
PG-DSO-20-45
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
20-SOIC (0.295", 7.50mm Width)