☰
TLE82452SAAUMA1
TLE82452SAAUMA1
Not For New Designs
Description:  IC PWR DRIVER N-CHAN 1:2 DSO-36
Manufacturer:  Infineon Technologies
History Price: $10.67010
In Stock: 11150
TLE82452SAAUMA1 vs TLE7235G
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Switch Type
Relay, Solenoid Driver
General Purpose
Number of Outputs
2
8
Ratio - Input:Output
1:2
1:8
Output Configuration
High Side or Low Side
High Side or Low Side
Output Type
N-Channel
N-Channel
Interface
SPI
SPI
Voltage - Load
5.5V ~ 40V
9V ~ 16V
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
3V ~ 5.5V
Current - Output (Max)
1.6A
140mA, 280mA
Rds On (Typ)
250mOhm (Max)
850mOhm, 1.6Ohm
Input Type
-
-
Features
Slew Rate Controlled
-
Fault Protection
Current Limiting (Fixed), Over Temperature
Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-DSO-36
PG-DSO-20-45
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
20-SOIC (0.295", 7.50mm Width)