Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE7278-2G
TLE7278-2G
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR VOLTAGE REG
Manufacturer:
Infineon Technologies
Datasheet:
TLE7278-2G Datasheet
History Price: $1.37000
In Stock: 320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE7278-2G vs TLE4251D
Part No
TLE7278-2G
TLE4251D
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
45V
40V
Voltage - Output (Min/Fixed)
5V
Tracking
Voltage - Output (Max)
-
40V
Voltage Dropout (Max)
0.5V @ 180mA
0.52V @ 300mA
Current - Output
180mA
400mA
Current - Quiescent (Iq)
36 μA
300 μA
Current - Supply (Max)
-
20 mA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Enable, Reset, Watchdog
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-DSO-14
PG-TO252-5-11