Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE7274D
TLE7274D
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR FIXED LDO REG
Manufacturer:
Infineon Technologies
Datasheet:
TLE7274D Datasheet
History Price: $0.88000
In Stock: 22770
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE7274D vs TLE42702DATMA1
Part No
TLE7274D
TLE42702DATMA1
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
Automotive, AEC-Q100, OPTIREG
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Configuration
-
Positive
Output Type
-
Fixed
Number of Regulators
-
1
Voltage - Input (Max)
-
42V
Voltage - Output (Min/Fixed)
-
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.7V @ 550mA
Current - Output
-
650mA
Current - Quiescent (Iq)
-
1.5 mA
Current - Supply (Max)
-
90 mA
PSRR
-
54dB (100Hz)
Control Features
-
Reset
Protection Features
-
Over Current, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit, Transient Voltage
Operating Temperature
-
-40 ℃ ~ 150 ℃
Mounting Type
-
Surface Mount
Package / Case
-
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
-
PG-TO252-5-11