☰
TLE7241EXUMA1
TLE7241EXUMA1
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:2 DSO-20
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 0
TLE7241EXUMA1 vs TLE7241EXUMA2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
Relay, Solenoid Driver
Relay, Solenoid Driver
Number of Outputs
2
2
Ratio - Input:Output
1:2
1:2
Output Configuration
Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
SPI
SPI
Voltage - Load
9V ~ 18V
9V ~ 18V
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Output (Max)
1.2A
1.2A
Rds On (Typ)
240mOhm
240mOhm
Input Type
-
-
Features
Slew Rate Controlled
Slew Rate Controlled
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-DSO-20-27
PG-DSO-20-27
Package / Case
20-SOIC (0.295", 7.50mm Width) Exposed Pad
20-SOIC (0.295", 7.50mm Width) Exposed Pad