☰
TLE6251GNT
TLE6251GNT
Active
Description:  IC TRANSCEIVER FULL 1/1 DSO-14
Manufacturer:  Infineon Technologies
Datasheet:   TLE6251GNT Datasheet
History Price: $0.80000
In Stock: 45240
TLE6251GNT vs TLE6286G
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Transceiver
Transceiver
Protocol
CANbus
LINbus
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
Full
Receiver Hysteresis
400 mV
600 mV
Data Rate
1MBd
-
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-DSO-14-13
PG-DSO-16-11