Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Infineon Technologies TLE52062SNK
TLE52062SNK
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER PAR TO220-7
Manufacturer:
Infineon Technologies
Datasheet:
TLE52062SNK Datasheet
History Price: Obsolete
In Stock: 35120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE52062SNK vs TLE62086G
Part No
TLE52062SNK
TLE62086G
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushed DC
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (6)
Interface
-
SPI
Technology
-
DMOS
Step Resolution
-
-
Applications
-
Automotive
Current - Output
-
600mA
Voltage - Supply
-
4.75V ~ 5.5V
Voltage - Load
-
5.5V ~ 40V
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
PG-DSO-28-41