☰
TLE4276SV50
TLE4276SV50
Active
Description:  IC REG LINEAR FIXED LDO REG
Manufacturer:  Infineon Technologies
Datasheet:   TLE4276SV50 Datasheet
History Price: Active
In Stock: 18320
TLE4276SV50 vs TLE42702DATMA1
Series
Automotive, AEC-Q100, AEC-Q101, OPTIREG
Automotive, AEC-Q100, OPTIREG
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
40V
42V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 250mA
0.7V @ 550mA
Current - Output
400mA
650mA
Current - Quiescent (Iq)
220 μA
1.5 mA
Current - Supply (Max)
25 mA
90 mA
PSRR
54dB (100Hz)
54dB (100Hz)
Control Features
Inhibit
Reset
Protection Features
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit, Transient Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-TO220-5-12
PG-TO252-5-11