☰
TLE4276SV50
TLE4276SV50
Active
Description:  IC REG LINEAR FIXED LDO REG
Manufacturer:  Infineon Technologies
Datasheet:   TLE4276SV50 Datasheet
History Price: Active
In Stock: 18320
TLE4276SV50 vs TLE4251D
Series
Automotive, AEC-Q100, AEC-Q101, OPTIREG
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
40V
40V
Voltage - Output (Min/Fixed)
5V
Tracking
Voltage - Output (Max)
-
40V
Voltage Dropout (Max)
0.5V @ 250mA
0.52V @ 300mA
Current - Output
400mA
400mA
Current - Quiescent (Iq)
220 μA
300 μA
Current - Supply (Max)
25 mA
20 mA
PSRR
54dB (100Hz)
60dB (100Hz)
Control Features
Inhibit
Enable
Protection Features
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-TO220-5-12
PG-TO252-5-11