Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Texas Instruments TLE2426ILPR
TLE2426ILPR
Active
PMIC - Voltage Reference
Description:
IC VREF GND REF ADJ 1% TO92-3
Manufacturer:
Texas Instruments
Datasheet:
TLE2426ILPR Datasheet
History Price: $2.46000
In Stock: 35380
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE2426ILPR vs TLE2425CPSR
Part No
TLE2426ILPR
TLE2425CPSR
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Reference Type
Ground Reference (Virtual)
Ground Reference (Virtual)
Output Type
Adjustable
Fixed
Voltage - Output (Min/Fixed)
2V
2.5V
Voltage - Output (Max)
20 V
-
Current - Output
20 mA
20 mA
Tolerance
?%
?.8%
Temperature Coefficient
35ppm/ ℃ Typical
20ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
120μVrms
100μVrms
Voltage - Input
4V ~ 40V
4V ~ 40V
Current - Supply
400μA
-
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
TO-92-3
8-SO