☰
TLE2142AMJG
TLE2142AMJG
Active
Description:  IC OPAMP GP 2 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
Datasheet:   TLE2142AMJG Datasheet
History Price: $21.81000
In Stock: 23680
TLE2142AMJG vs TLE2022ACDR
Series
Automotive, AEC-Q100
Excalibur
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
Rail-to-Rail
-
Slew Rate
45V/μs
0.65V/μs
Gain Bandwidth Product
5.9 MHz
2.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
700 nA
33 nA
Voltage - Input Offset
275 μV
120 μV
Current - Supply
6.9mA (x2 Channels)
550μA (x2 Channels)
Current - Output / Channel
50 mA
30 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
44 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
8-SOIC