☰
TLE2064AMJB
TLE2064AMJB
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14CDIP
Manufacturer:  Texas Instruments
Datasheet:   TLE2064AMJB Datasheet
History Price: $19.19000
In Stock: 48960
TLE2064AMJB vs TLE2022ACDR
Series
-
Excalibur
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
4
2
Output Type
-
-
Slew Rate
3.4V/μs
0.65V/μs
Gain Bandwidth Product
2 MHz
2.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
33 nA
Voltage - Input Offset
900 μV
120 μV
Current - Supply
1.25mA (x4 Channels)
550μA (x2 Channels)
Current - Output / Channel
80 mA
30 mA
Voltage - Supply Span (Min)
7 V
4 V
Voltage - Supply Span (Max)
36 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-CDIP
8-SOIC