☰
TL5001AMJGB
TL5001AMJGB
Active
Description:  TL5001A PWM CONTROLLER WITH WIDE
Manufacturer:  Texas Instruments
Datasheet:   TL5001AMJGB Datasheet
History Price: $12.76000
In Stock: 32535
TL5001AMJGB vs TL594CDTBR2
Manufacturer
Series
-
SWITCHMODE
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Output Type
-
Transistor Driver
Function
-
Step-Down, Step-Up/Step-Down
Output Configuration
-
Positive
Topology
-
Buck, Push-Pull
Number of Outputs
-
2
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
7V ~ 40V
Frequency - Switching
-
300kHz
Duty Cycle (Max)
-
96%
Synchronous Rectifier
-
Yes
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Dead Time Control, Frequency Control
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
16-TSSOP