☰
TL594CDTBR2
TL594CDTBR2
Obsolete
Description:  IC REG CTRLR BCK/PSH-PLL 16TSSOP
Manufacturer:  onsemi
Datasheet:   TL594CDTBR2 Datasheet
History Price: Obsolete
In Stock: 23845
TL594CDTBR2 Specification
Specification
Part No
TL594CDTBR2
Category
PMIC - DC DC Switching Controllers
Manufacturer
onsemi
Series
SWITCHMODE
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down, Step-Up/Step-Down
Output Configuration
Positive
Topology
Buck, Push-Pull
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
7V ~ 40V
Frequency - Switching
300kHz
Duty Cycle (Max)
96%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Dead Time Control, Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
TL594CDTBR2 Related Parts
TL5001ACD
TL5001ACD
Texas Instruments
IC REG CTRLR BCK/BST/FLYBK 8SOIC
TL5001ACDR
TL5001ACDR
Texas Instruments
IC REG CTRLR BCK/BST/FLYBK 8SOIC
TL5001ACDRG4
TL5001ACDRG4
Texas Instruments
IC REG CTRLR BCK/BST/FLYBK 8SOIC
TL5001ACP
TL5001ACP
Texas Instruments
IC REG CTRLR BUCK/BST/FLYBK 8DIP
TL5001ACPG4
TL5001ACPG4
Texas Instruments
IC REG CTRLR BUCK/BST/FLYBK 8DIP
TL5001AID
TL5001AID
Texas Instruments
IC REG CTRLR BCK/BST/FLYBK 8SOIC
TL5001AIDG4
TL5001AIDG4
Texas Instruments
IC REG CTRLR BCK/BST/FLYBK 8SOIC
TL5001AIDR
TL5001AIDR
Texas Instruments
IC REG CTRLR BCK/BST/FLYBK 8SOIC
TL5001AIDRG4
TL5001AIDRG4
Texas Instruments
IC REG CTRLR BCK/BST/FLYBK 8SOIC
TL5001AIP
TL5001AIP
Texas Instruments
IC REG CTRLR BUCK/BST/FLYBK 8DIP
TL5001AMJG
TL5001AMJG
Texas Instruments
SWITCHING CONTROLLER
TL5001AMJGB
TL5001AMJGB
Texas Instruments
TL5001A PWM CONTROLLER WITH WIDE
TL594CDTBR2 Compare Parts
  • TL594CDTBR2 vs TL598CN
  • TL594CDTBR2 vs TL598CDR
  • TL594CDTBR2 vs TL598CD
  • TL594CDTBR2 vs TL594IPWRG4
  • TL594CDTBR2 vs TL594IPWR
  • TL594CDTBR2 vs TL594IPWG4
  • TL594CDTBR2 vs TL594IPWE4
  • TL594CDTBR2 vs TL594IPW
  • TL594CDTBR2 vs TL594INSRG4
  • TL594CDTBR2 vs TL594INSR
  • TL594CDTBR2 vs TL594ING4
  • TL594CDTBR2 vs TL594IN
  • TL594CDTBR2 vs TL594IDRG4
  • TL594CDTBR2 vs TL594IDR
  • TL594CDTBR2 vs TL594IDG4
  • TL594CDTBR2 vs TL594ID
  • TL594CDTBR2 vs TL594CPWRG4
  • TL594CDTBR2 vs TL594CPWR
  • TL594CDTBR2 vs TL594CPW
  • TL594CDTBR2 vs TL594CNSR
  • TL594CDTBR2 vs TL594CNG4
  • TL594CDTBR2 vs TL594CNG
  • TL594CDTBR2 vs TL594CNE4
  • TL594CDTBR2 vs TL594CN
  • TL594CDTBR2 vs TL594CN
  • TL594CDTBR2 vs TL594CDTBR2G
  • TL594CDTBR2 vs TL594CDTBG
  • TL594CDTBR2 vs TL594CDTB
  • TL594CDTBR2 vs TL594CDRG4
  • TL594CDTBR2 vs TL594CDR2G
  • TL594CDTBR2 vs TL594CDR2
  • TL594CDTBR2 vs TL594CDR
  • TL594CDTBR2 vs TL594CDG4
  • TL594CDTBR2 vs TL594CDG
  • TL594CDTBR2 vs TL594CDE4
  • TL594CDTBR2 vs TL594CD
  • TL594CDTBR2 vs TL594CD
  • TL594CDTBR2 vs TL5002IDR
  • TL594CDTBR2 vs TL5002IDG4
  • TL594CDTBR2 vs TL5002ID
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!