☰
TCA9538DBR
TCA9538DBR
Active
Description:  IC XPNDR 400KHZ I2C 16SSOP
Manufacturer:  Texas Instruments
Datasheet:   TCA9538DBR Datasheet
History Price: $1.74000
In Stock: 41350
TCA9538DBR vs TCA9554DWT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of I/O
8
8
Interface
I2C
I2C
Interrupt Output
Yes
Yes
Features
-
POR
Output Type
Push-Pull
Push-Pull
Current - Output Source/Sink
-
-
Clock Frequency
400 kHz
400 kHz
Voltage - Supply
1.65V ~ 5.5V
1.65V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SSOP
16-SOIC