☰
TCA6416PWT
TCA6416PWT
Not For New Designs
Description:  IC XPND 400KHZ I2C SMBUS 24TSSOP
Manufacturer:  Texas Instruments
Datasheet:   TCA6416PWT Datasheet
History Price: $2.70028
In Stock: 47225
TCA6416PWT vs TCA9554DWT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Number of I/O
16
8
Interface
I2C, SMBus
I2C
Interrupt Output
Yes
Yes
Features
POR
POR
Output Type
Push-Pull
Push-Pull
Current - Output Source/Sink
10mA, 25mA
-
Clock Frequency
400 kHz
400 kHz
Voltage - Supply
1.65V ~ 5.5V
1.65V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-TSSOP
16-SOIC