Packaging
Tape & Reel (TR)
Tube
Output Type
1-Channel (Mono) or 2-Channel (Stereo)
2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load
160W x 1 @ 8Ohm; 80W x 2 @ 4Ohm
38W x 2 @ 4Ohm; 16W x 4 @ 4Ohm
Voltage - Supply
10V ~ 36V
8V ~ 22V
Features
Digital Inputs, Short-Circuit and Thermal Protection, Standby
Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-40 ℃ ~ 90 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Supplier Device Package
PowerSO-36
15-Multiwatt
Package / Case
PowerSO-36 Exposed Top Pad
Multiwatt-15 (Vertical, Bent and Staggered Leads)