Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ STMicroelectronics STA501013TR
STA501013TR
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP D MONO 50W POWERSO-36
Manufacturer:
STMicroelectronics
Datasheet:
STA501013TR Datasheet
History Price: Obsolete
In Stock: 17175
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STA501013TR vs STA508
Part No
STA501013TR
STA508
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Class D
Class D
Output Type
1-Channel (Mono)
1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load
50W x 1 @ 8Ohm
160W x 1 @ 8Ohm; 80W x 2 @ 4Ohm
Voltage - Supply
10V ~ 36V
10V ~ 36V
Features
Standby, Thermal Protection
Digital Inputs, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 90 ℃ (TA)
Supplier Device Package
PowerSO-36
PowerSO-36
Package / Case
PowerSO-36 Exposed Top Pad
PowerSO-36 Exposed Top Pad