Packaging
Tray
Tape & Reel (TR)
Function
Fully Integrated Processor
Fully Integrated Processor
Applications
Pre-Amplifier
Pre-Amplifier
Interface
I2C, I2S
I2C, I2S
Voltage - Supply
3V ~ 3.6V
5V ~ 26V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 70 ℃ (TA)
Specifications
Full Flexible Amplification
Full Flexible Amplification
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP Exposed Pad
36-PowerBFSOP (0.295", 7.50mm Width)
Supplier Device Package
64-LQFP-EPD (10x10)
PowerSSO-36 EPD