☰
STA020DJTR
STA020DJTR
Active
Description:  IC AUDIO TRANSMITTER 24SO
Manufacturer:  STMicroelectronics
Datasheet:   STA020DJTR Datasheet
History Price: $6.62000
In Stock: 5025
STA020DJTR vs STA120D
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Function
Audio Transmitter
Audio Receiver
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
1
1
Interface
Serial
Serial
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Specifications
96kHz
25kHz ~ 96kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SO
28-SO