SP6201EM5-L
SP6201EM5-L
Discontinued
Description:  IC REG LIN POS ADJ 200MA SOT23-5
Manufacturer:  MaxLinear
Datasheet:   SP6201EM5-L Datasheet
History Price: Discontinued at Digi-Key
In Stock: 13800
SP6201EM5-L vs SP6260EEK-L/TR
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Discontinued
Obsolete
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
6V
6V
Voltage - Output (Min/Fixed)
2.5V
3V
Voltage - Output (Max)
6V
-
Voltage Dropout (Max)
0.5V @ 200mA
0.5V @ 200mA
Current - Output
200mA
200mA
Current - Quiescent (Iq)
-
50 μA
Current - Supply (Max)
-
-
PSRR
78dB ~ 40dB (100Hz ~ 400Hz)
70dB (10kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
SOT-23-5