SP6201EM5-L
SP6201EM5-L
Discontinued
Description:  IC REG LIN POS ADJ 200MA SOT23-5
Manufacturer:  MaxLinear
Datasheet:   SP6201EM5-L Datasheet
History Price: Discontinued at Digi-Key
In Stock: 13800
SP6201EM5-L vs SP6205ER-L/TR
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Discontinued
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
6V
5.5V
Voltage - Output (Min/Fixed)
2.5V
1.25V
Voltage - Output (Max)
6V
5V
Voltage Dropout (Max)
0.5V @ 200mA
0.5V @ 500mA
Current - Output
200mA
500mA
Current - Quiescent (Iq)
-
100 μA
Current - Supply (Max)
-
490 μA
PSRR
78dB ~ 40dB (100Hz ~ 400Hz)
67dB (1kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-VFDFN Exposed Pad
Supplier Device Package
SOT-23-5
8-DFN (2x3)