Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Texas Instruments SN761663DGKG4
SN761663DGKG4
Obsolete
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP AGC 8VSSOP
Manufacturer:
Texas Instruments
Datasheet:
SN761663DGKG4 Datasheet
History Price: Obsolete
In Stock: 14610
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SN761663DGKG4 vs SN761663DGK
Part No
SN761663DGKG4
SN761663DGK
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
Automatic Gain Control (AGC)
Automatic Gain Control (AGC)
Output Type
-
-
Number of Circuits
1
1
-3db Bandwidth
-
-
Slew Rate
-
-
Current - Supply
23 mA
23 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
4.5V ~ 5.5V
4.5V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-VSSOP
8-VSSOP