SN74LV221AD
SN74LV221AD
Active
Description:  IC MULTIVIBRATOR 13.2NS 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74LV221AD Datasheet
History Price: $1.59000
In Stock: 10200
SN74LV221AD vs SN74LS423DG4
Series
74LV
74LS
Packaging
Tube
Tube
Status
Active
Discontinued
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
Yes
No
Propagation Delay
13.2 ns
28 ns
Current - Output High, Low
12mA, 12mA
400μA, 8mA
Voltage - Supply
2 V ~ 5.5 V
4.75 V ~ 5.25 V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC