SN74LV123APWT
SN74LV123APWT
Active
Description:  IC MULTIVIBRATOR 13NS 16TSSOP
Manufacturer:  Texas Instruments
History Price: $1.28000
In Stock: 35800
SN74LV123APWT vs SN74LS423DG4
Series
74LV
74LS
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
Yes
No
Propagation Delay
13 ns
28 ns
Current - Output High, Low
12mA, 12mA
400μA, 8mA
Voltage - Supply
2 V ~ 5.5 V
4.75 V ~ 5.25 V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
16-SOIC