Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Rochester Electronics SN74HC298N
SN74HC298N
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
MULTIPLEXER, 4-FUNC, 2 LINE INPU
Manufacturer:
Rochester Electronics
Datasheet:
SN74HC298N Datasheet
History Price: $13.06000
In Stock: 20100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SN74HC298N vs SN74S138AD
Part No
SN74HC298N
SN74S138AD
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Rochester Electronics
Texas Instruments
Series
74HC
74S
Packaging
Bulk
Tube
Status
Active
Active
Type
Multiplexer
Decoder/Demultiplexer
Circuit
4 x 2:1
1 x 3:8
Independent Circuits
1
1
Current - Output High, Low
5.2mA, 5.2mA
400μA, 8mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2V ~ 6V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC