SN7407DG4
SN7407DG4
Discontinued
Description:  IC BUF NON-INVERT 5.25V 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN7407DG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 48200
SN7407DG4 vs SN75452BPS
Series
7400
-
Packaging
Bulk or Tube
Tube
Status
Discontinued
Active
Logic Type
Buffer, Non-Inverting
Peripheral Driver
Number of Elements
6
2
Number of Bits per Element
1
2
Input Type
-
-
Output Type
Open Collector
Open Collector
Current - Output High, Low
-, 40mA
-, 300mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
14-SOIC
8-SO