Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Semtech Corporation SC600BIMLTRT
SC600BIMLTRT
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER RGLTR 120MA 10MLPD
Manufacturer:
Semtech Corporation
Datasheet:
SC600BIMLTRT Datasheet
History Price: Obsolete
In Stock: 11800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC600BIMLTRT vs SC623ULTRT
Part No
SC600BIMLTRT
SC623ULTRT
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Semtech Corporation
Semtech Corporation
Series
mAhXLife
mAhXLife
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
5
Voltage - Supply (Min)
2.5V
3V
Voltage - Supply (Max)
6.5V
5.5V
Voltage - Output
5V
2.5V ~ 5.25V
Current - Output / Channel
120mA
25mA, 400mA (Flash)
Frequency
650kHz
-
Dimming
-
-
Applications
Backlight
Backlight, Camera Flash
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
10-MLPD (3x3)
20-MLPQ-UT (3x3)