Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear - Switching
/ Semtech Corporation SC427MLTRC
SC427MLTRC
Obsolete
PMIC - Voltage Regulators - Linear - Switching
Description:
IC REG BUCK 10A ECOSPEED 32MLPQ
Manufacturer:
Semtech Corporation
Datasheet:
SC427MLTRC Datasheet
History Price: Obsolete
In Stock: 42100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC427MLTRC vs SC403BMLTRT
Part No
SC427MLTRC
SC403BMLTRT
Category
PMIC - Voltage Regulators - Linear - Switching
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Semtech Corporation
Semtech Corporation
Series
EcoSpeed
EcoSpeed, SmartDrive
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Topology
Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs
2
2
Frequency - Switching
1MHz
1MHz
Voltage/Current - Output 1
Adj, 10A
Adj to 0.75V, 6A
Voltage/Current - Output 2
5V, 200mA
Adj to 0.75V, 200mA
Voltage/Current - Output 3
-
-
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
Yes
Voltage - Supply
3V ~ 28V
3V ~ 28V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WFQFN Exposed Pad
32-WFQFN Exposed Pad
Supplier Device Package
32-MLPQ (5x5)
32-MLPQ (5x5)