SC4212MLTRT
SC4212MLTRT
Not For New Designs
Description:  IC REG LIN POS ADJ 1A 8MLPD
Manufacturer:  Semtech Corporation
Datasheet:   SC4212MLTRT Datasheet
History Price: $2.01000
In Stock: 40300
SC4212MLTRT vs SC4212LMLTRC
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Adjustable (Fixed)
Adjustable (Fixed)
Number of Regulators
1
1
Voltage - Input (Max)
6V
6V
Voltage - Output (Min/Fixed)
0.5V (0.5V)
0.5V (0.5V)
Voltage - Output (Max)
5V
5V
Voltage Dropout (Max)
0.5V @ 1A
0.15V @ 1A
Current - Output
1A
1A
Current - Quiescent (Iq)
15 μA
50 μA
Current - Supply (Max)
3 mA
2 mA
PSRR
-
80dB ~ 26dB (100Hz ~ 1MHz)
Control Features
Enable
Enable, Power Good, Soft Start
Protection Features
Over Current, Over Temperature, Reverse Polarity
Over Current, Over Temperature, Reverse Polarity
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN Exposed Pad
8-VDFN Exposed Pad
Supplier Device Package
8-MLPD (3x3)
8-MLPD (3x3)