SC403MLTRT
SC403MLTRT
Obsolete
Description:  IC REG DL BUCK/LNR SYNC 32MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC403MLTRT Datasheet
History Price: Obsolete
In Stock: 43300
SC403MLTRT vs SC403BMLTRT
Series
EcoSpeed, SmartDrive
EcoSpeed, SmartDrive
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Topology
Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs
2
2
Frequency - Switching
1MHz
1MHz
Voltage/Current - Output 1
Adj to 0.75V, 6A
Adj to 0.75V, 6A
Voltage/Current - Output 2
Adj to 0.75V, 200mA
Adj to 0.75V, 200mA
Voltage/Current - Output 3
-
-
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
Yes
Yes
Voltage - Supply
3V ~ 28V
3V ~ 28V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WFQFN Exposed Pad
32-WFQFN Exposed Pad
Supplier Device Package
32-MLPQ (5x5)
32-MLPQ (5x5)