S1C6F016F401100
S1C6F016F401100
Not For New Designs
Description:  IC MCU 4BIT 26KB FLASH 100QFP15
Manufacturer:  Epson Electronics
History Price: $5.11500
In Stock: 47900
S1C6F016F401100 vs S1C17W15F005100
Series
-
-
Packaging
Tray
Tray
Status
Not For New Designs
Active
Core Processor
S1C63000
S1C17
Core Size
4-Bit
16-Bit
Speed
4MHz
4.2MHz
Connectivity
SPI
I2C, IrDA, SPI, UART/USART
Peripherals
LCD, PWM, RFC, WDT
LCD, POR, PWM, RFC, SNDA, WDT
Number of I/O
24
32
Program Memory Size
26KB (16K x 13)
64KB (64K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
2K x 4
4K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
1.2V ~ 3.6V
Data Converters
-
-
Oscillator Type
External
Internal
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BFQFP
Die
Supplier Device Package
100-QFP15 (14x14)
Die