S1C17W15F005100-160
S1C17W15F005100-160
Active
Description:  IC MCU 16BIT 64KB FLASH DIE
Manufacturer:  Epson Electronics
History Price: $3.98969
In Stock: 8200
S1C17W15F005100-160 vs S1C17W15F005100
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Core Processor
S1C17
S1C17
Core Size
16-Bit
16-Bit
Speed
4.2MHz
4.2MHz
Connectivity
I2C, IrDA, SPI, UART/USART
I2C, IrDA, SPI, UART/USART
Peripherals
LCD, POR, PWM, RFC, SNDA, WDT
LCD, POR, PWM, RFC, SNDA, WDT
Number of I/O
32
32
Program Memory Size
64KB (64K x 8)
64KB (64K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
4K x 8
4K x 8
Voltage - Supply (Vcc/Vdd)
1.2V ~ 3.6V
1.2V ~ 3.6V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
Die
Supplier Device Package
Die
Die